Samsung Galaxy S6 active SM-G890A, 5.1", 4 GB, 32 GB, 16 MP, Android 5.0, Gray
Samsung Galaxy S6 active SM-G890A. Display diagonal: 5.1", Display resolution: 2560 x 1440 pixels. Processor frequency: 2.1 GHz, Processor family: Samsung Exynos, Processor model: 7 Octa 7420. RAM capacity: 4 GB, RAM type: LPDDR4, Internal storage capacity: 32 GB. Rear camera resolution (numeric): 16 MP, Rear camera type: Single camera. SIM card capability: Single SIM. Operating system installed: Android 5.0. Battery capacity: 3500 mAh. Product color: Gray. Weight: 6 oz (170 g)