Samsung Galaxy S5 mini SM-G800H, 4.5", 720 x 1280 pixels, 1.5 GB, 16 GB, 8 MP, Gold
Samsung Galaxy S5 mini SM-G800H. Display diagonal: 4.5", Display resolution: 720 x 1280 pixels. Processor frequency: 1.4 GHz. RAM capacity: 1.5 GB, Internal storage capacity: 16 GB. Rear camera resolution (numeric): 8 MP, Rear camera type: Single camera. SIM card capability: Dual SIM. Battery capacity: 2100 mAh. Product color: Gold. Weight: 4.23 oz (120 g)