Samsung logo

Samsung Galaxy S20 FE 5G SM-G781B/DS 6.5" Dual SIM Android 10 USB Type-C 8 GB 256 GB 4500 mAh White

Brand:
Product family:
Product series:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
207943
Info modified on:
30 Sept 2024, 04:25:25
Short summary description Samsung Galaxy S20 FE 5G SM-G781B/DS 6.5" Dual SIM Android 10 USB Type-C 8 GB 256 GB 4500 mAh White:

Samsung Galaxy S20 FE 5G SM-G781B/DS, 6.5", 8 GB, 256 GB, 12 MP, Android 10, White

Long summary description Samsung Galaxy S20 FE 5G SM-G781B/DS 6.5" Dual SIM Android 10 USB Type-C 8 GB 256 GB 4500 mAh White:

Samsung Galaxy S20 FE 5G SM-G781B/DS. Display diagonal: 6.5", Display resolution: 2400 x 1080 pixels. Processor frequency: 2.8 GHz, Processor family: Qualcomm Snapdragon, Processor model: 865. RAM capacity: 8 GB, RAM type: LPDDR5, Internal storage capacity: 256 GB. Rear camera resolution (numeric): 12 MP, Rear camera type: Triple camera. SIM card capability: Dual SIM. Operating system installed: Android 10. Battery capacity: 4500 mAh. Product color: White. Weight: 6.7 oz (190 g)

Video
Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.