Samsung Galaxy S20 FE 5G SM-G781B/DS, 6.5", 6 GB, 128 GB, 12 MP, Android 10, Orange
Samsung Galaxy S20 FE 5G SM-G781B/DS. Display diagonal: 6.5", Display resolution: 2400 x 1080 pixels. Processor frequency: 2.8 GHz, Processor family: Qualcomm Snapdragon, Processor model: 865. RAM capacity: 6 GB, RAM type: LPDDR5, Internal storage capacity: 128 GB. Rear camera resolution (numeric): 12 MP, Rear camera type: Triple camera. SIM card capability: Dual SIM. Operating system installed: Android 10. Battery capacity: 4500 mAh. Product color: Orange. Weight: 6.7 oz (190 g)