Samsung Galaxy S20 FE SM-G780G, 6.5", 1080 x 2400 pixels, 2.73 GHz, 8 GB, 128 GB, Black
Samsung Galaxy S20 FE SM-G780G. Display diagonal: 6.5", Display resolution: 1080 x 2400 pixels. Processor frequency: 2.73 GHz. RAM capacity: 8 GB, Internal storage capacity: 128 GB. Rear camera type: Triple camera. SIM card capability: Dual SIM. Battery capacity: 4500 mAh. Product color: Black. Weight: 6.7 oz (190 g)