Samsung Galaxy S20 FE SM-G780F, 6.5", 6 GB, 128 GB, 12 MP, Android 10, Red
Samsung Galaxy S20 FE SM-G780F. Display diagonal: 6.5", Display resolution: 1080 x 2400 pixels. Processor frequency: 2.73 GHz, Processor family: Samsung Exynos, Processor model: 990. RAM capacity: 6 GB, RAM type: LPDDR5, Internal storage capacity: 128 GB. Rear camera resolution (numeric): 12 MP, Rear camera type: Triple camera. Operating system installed: Android 10. Battery capacity: 4500 mAh. Product color: Red. Weight: 6.7 oz (190 g)