Samsung Galaxy S10 Lite SM-G770F, 6.7", 8 GB, 128 GB, 48 MP, Android 10, Black
Samsung Galaxy S10 Lite SM-G770F. Display diagonal: 6.7", Display resolution: 1080 x 2400 pixels. Processor frequency: 2.8 GHz, Processor family: Qualcomm Snapdragon, Processor model: 855. RAM capacity: 8 GB, Internal storage capacity: 128 GB. Rear camera resolution (numeric): 48 MP, Rear camera type: Triple camera. SIM card capability: Hybrid Dual SIM. Operating system installed: Android 10. Battery capacity: 4500 mAh. Product color: Black. Weight: 6.56 oz (186 g)