Samsung Galaxy Grand 2 SM-G710, 5.25", 1.5 GB, 8 GB, 8 MP, Android 4.4, White
Samsung Galaxy Grand 2 SM-G710. Display diagonal: 5.25", Display resolution: 1280 x 720 pixels. Processor frequency: 1.2 GHz. RAM capacity: 1.5 GB, Internal storage capacity: 8 GB. Rear camera resolution (numeric): 8 MP, Rear camera type: Single camera. SIM card capability: Single SIM. Operating system installed: Android 4.4. Battery capacity: 2600 mAh. Product color: White. Weight: 5.75 oz (163 g)