Samsung Galaxy J5 Prime SM-G570F, 5", 1280 x 720 pixels, 2 GB, 16 GB, 13 MP, Gold
Samsung Galaxy J5 Prime SM-G570F. Display diagonal: 5", Display resolution: 1280 x 720 pixels. Processor frequency: 1.4 GHz. RAM capacity: 2 GB, Internal storage capacity: 16 GB. Rear camera resolution (numeric): 13 MP, Rear camera type: Single camera. Battery capacity: 2400 mAh. Product color: Gold. Weight: 5.04 oz (143 g)