Samsung Galaxy J2 Prime SM-G532M/DS, 5", 1.5 GB, 8 GB, 8 MP, Android 6.0, Gold
Samsung Galaxy J2 Prime SM-G532M/DS. Display diagonal: 5", Display resolution: 960 x 540 pixels. Processor frequency: 1.4 GHz, Processor family: MediaTek, Processor model: MT6737T. RAM capacity: 1.5 GB, Internal storage capacity: 8 GB. Rear camera resolution (numeric): 8 MP, Rear camera type: Single camera. SIM card capability: Dual SIM. Operating system installed: Android 6.0. Battery capacity: 2600 mAh. Product color: Gold. Weight: 5.64 oz (160 g)