Samsung Galaxy Grand Prime Plus SM-G532F, 5", 540 x 960 pixels, 1.5 GB, 8 GB, 8 MP, Gold
Samsung Galaxy Grand Prime Plus SM-G532F. Display diagonal: 5", Display resolution: 540 x 960 pixels. Processor frequency: 1.4 GHz. RAM capacity: 1.5 GB, Internal storage capacity: 8 GB. Rear camera resolution (numeric): 8 MP, Rear camera type: Single camera. SIM card capability: Hybrid Dual SIM. Battery capacity: 2600 mAh. Product color: Gold. Weight: 5.64 oz (160 g)