Samsung logo

Samsung Galaxy XCover 5 SM-G525F/DS 5.3" Dual SIM Android 11 4G USB Type-C 4 GB 64 GB 3000 mAh Black

Brand:
Product family:
Product series:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
168978
Info modified on:
20 Sept 2024, 12:05:00
Short summary description Samsung Galaxy XCover 5 SM-G525F/DS 5.3" Dual SIM Android 11 4G USB Type-C 4 GB 64 GB 3000 mAh Black:

Samsung Galaxy XCover 5 SM-G525F/DS, 5.3", 4 GB, 64 GB, 16 MP, Android 11, Black

Long summary description Samsung Galaxy XCover 5 SM-G525F/DS 5.3" Dual SIM Android 11 4G USB Type-C 4 GB 64 GB 3000 mAh Black:

Samsung Galaxy XCover 5 SM-G525F/DS. Display diagonal: 5.3", Display resolution: 1480 x 720 pixels. Processor frequency: 2 GHz, Processor family: Samsung Exynos, Processor model: 850. RAM capacity: 4 GB, Internal storage capacity: 64 GB. Rear camera resolution (numeric): 16 MP, Rear camera type: Single camera. SIM card capability: Dual SIM. Operating system installed: Android 11. Battery capacity: 3000 mAh. Product color: Black. Weight: 6.07 oz (172 g)

Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.