Samsung logo

Samsung Galaxy XCover 4S SM-G398F 5" Dual SIM 4G USB Type-C 3 GB 32 GB 2800 mAh Black

Brand:
Product family:
Product series:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
53564
Info modified on:
14 Mar 2024, 19:04:18
Short summary description Samsung Galaxy XCover 4S SM-G398F 5" Dual SIM 4G USB Type-C 3 GB 32 GB 2800 mAh Black:

Samsung Galaxy XCover 4S SM-G398F, 5", 1.6 GHz, 3 GB, 32 GB, 16 MP, Black

Long summary description Samsung Galaxy XCover 4S SM-G398F 5" Dual SIM 4G USB Type-C 3 GB 32 GB 2800 mAh Black:

Samsung Galaxy XCover 4S SM-G398F. Display diagonal: 5". Processor frequency: 1.6 GHz. RAM capacity: 3 GB, Internal storage capacity: 32 GB. Rear camera resolution (numeric): 16 MP, Rear camera type: Single camera. SIM card capability: Dual SIM. Battery capacity: 2800 mAh. Product color: Black

Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.