Samsung Galaxy Xcover 3 VE SM-G389F, 4.5", 480 x 800 pixels, 1.5 GB, 8 GB, 5 MP, Silver
Samsung Galaxy Xcover 3 VE SM-G389F. Display diagonal: 4.5", Display resolution: 480 x 800 pixels. Processor frequency: 1.3 GHz. RAM capacity: 1.5 GB, Internal storage capacity: 8 GB. Rear camera resolution (numeric): 5 MP, Rear camera type: Single camera. SIM card capability: Single SIM. Battery capacity: 2200 mAh. Product color: Silver. Weight: 5.43 oz (154 g)