Samsung logo

Samsung Galaxy Xcover 3 SM-G388F 4.5" Single SIM 4G Micro-USB 1.5 GB 8 GB 2200 mAh Black, Silver

Brand:
Product family:
Product series:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
57367
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Samsung Galaxy Xcover 3 SM-G388F 4.5" Single SIM 4G Micro-USB 1.5 GB 8 GB 2200 mAh Black, Silver:

Samsung Galaxy Xcover 3 SM-G388F, 4.5", 480 x 800 pixels, 1.5 GB, 8 GB, 5 MP, Black, Silver

Long summary description Samsung Galaxy Xcover 3 SM-G388F 4.5" Single SIM 4G Micro-USB 1.5 GB 8 GB 2200 mAh Black, Silver:

Samsung Galaxy Xcover 3 SM-G388F. Display diagonal: 4.5", Display resolution: 480 x 800 pixels. Processor frequency: 1.2 GHz. RAM capacity: 1.5 GB, Internal storage capacity: 8 GB. Rear camera resolution (numeric): 5 MP, Rear camera type: Single camera. SIM card capability: Single SIM. Battery capacity: 2200 mAh. Product color: Black, Silver. Weight: 5.43 oz (154 g)

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.