Samsung Galaxy Core LTE SM-G386F, 4.5", 1 GB, 8 GB, 5 MP, Android 4.2.2, Black
Samsung Galaxy Core LTE SM-G386F. Display diagonal: 4.5", Display resolution: 540 x 960 pixels. Processor frequency: 1.2 GHz. RAM capacity: 1 GB, Internal storage capacity: 8 GB. Rear camera resolution (numeric): 5 MP, Rear camera type: Single camera. SIM card capability: Single SIM. Operating system installed: Android 4.2.2. Battery capacity: 2100 mAh. Product color: Black. Weight: 4.83 oz (137 g)