Samsung Galaxy Core Prime SM-G360F, 4.5", 480 x 800 pixels, 1.2 GHz, 1 GB, 5 MP, White
Samsung Galaxy Core Prime SM-G360F. Display diagonal: 4.5", Display resolution: 480 x 800 pixels. Processor frequency: 1.2 GHz. RAM capacity: 1 GB. Rear camera resolution (numeric): 5 MP, Rear camera type: Single camera. Battery capacity: 2000 mAh. Product color: White. Weight: 4.59 oz (130 g)