Samsung logo

Samsung Galaxy Core 2 SM-G355H 4.5" Dual SIM 3G 075 GB White

Brand:
Product family:
Product series:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
81795
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Samsung Galaxy Core 2 SM-G355H 4.5" Dual SIM 3G 075 GB White:

Samsung Galaxy Core 2 SM-G355H, 4.5", 480 x 800 pixels, 1.2 GHz, 075 GB, 5 MP, White

Long summary description Samsung Galaxy Core 2 SM-G355H 4.5" Dual SIM 3G 075 GB White:

Samsung Galaxy Core 2 SM-G355H. Display diagonal: 4.5", Display resolution: 480 x 800 pixels. Processor frequency: 1.2 GHz. Internal storage capacity: 075 GB. Rear camera resolution (numeric): 5 MP, Rear camera type: Single camera. SIM card capability: Dual SIM. Product color: White. Weight: 4.9 oz (139 g)

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.