Samsung Galaxy Trend 2 SM-G318H, 4", 480 x 800 pixels, 0.5 GB, 2 GB, 3 MP, White
Samsung Galaxy Trend 2 SM-G318H. Display diagonal: 4", Display resolution: 480 x 800 pixels. Processor frequency: 1.2 GHz. RAM capacity: 0.5 GB, Internal storage capacity: 2 GB. Rear camera resolution (numeric): 3 MP, Rear camera type: Single camera. SIM card capability: Single SIM. Battery capacity: 1500 mAh. Product color: White. Weight: 4.34 oz (123 g)