Samsung logo

Samsung Galaxy Z Fold4 SM-F936B 7.6" Triple SIM Android 12 5G USB Type-C 12 GB 256 GB 4400 mAh Green, Gray

Brand:
Product family:
Product series:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
234720
Info modified on:
18 Sept 2024, 15:02:56
Short summary description Samsung Galaxy Z Fold4 SM-F936B 7.6" Triple SIM Android 12 5G USB Type-C 12 GB 256 GB 4400 mAh Green, Gray:

Samsung Galaxy Z Fold4 SM-F936B, 7.6", 12 GB, 256 GB, 50 MP, Android 12, Green, Gray

Long summary description Samsung Galaxy Z Fold4 SM-F936B 7.6" Triple SIM Android 12 5G USB Type-C 12 GB 256 GB 4400 mAh Green, Gray:

Samsung Galaxy Z Fold4 SM-F936B. Display diagonal: 7.6", Display resolution: 2176 x 1812 pixels. Processor family: Qualcomm Snapdragon, Processor model: 8+ Gen 1. RAM capacity: 12 GB, Internal storage capacity: 256 GB. Rear camera resolution (numeric): 50 MP, Rear camera type: Triple camera. SIM card capability: Triple SIM. Operating system installed: Android 12. Battery capacity: 4400 mAh. Product color: Green, Gray. Weight: 9.28 oz (263 g)

Reasons to buy
Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.