Samsung Galaxy Z Fold2 5G SM-F916B, 7.6", 12 GB, 256 GB, 12 MP, Android 10, Bronze
Samsung Galaxy Z Fold2 5G SM-F916B. Display diagonal: 7.6", Display resolution: 2208 x 1768 pixels. Processor frequency: 3.09 GHz, Processor family: Qualcomm Snapdragon, Processor model: 865+ 5G. RAM capacity: 12 GB, Internal storage capacity: 256 GB. Rear camera resolution (numeric): 12 MP, Rear camera type: Triple camera. SIM card capability: Triple SIM. Operating system installed: Android 10. Battery capacity: 4500 mAh. Product color: Bronze. Weight: 9.95 oz (282 g)