Samsung logo

Samsung Galaxy Z Flip6 SM-F741B 6.7" Dual SIM Android 14 5G USB Type-C 12 GB 256 GB 4000 mAh White

Brand:
Product family:
Product series:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
5285
Info modified on:
25 Oct 2024, 13:54:50
Short summary description Samsung Galaxy Z Flip6 SM-F741B 6.7" Dual SIM Android 14 5G USB Type-C 12 GB 256 GB 4000 mAh White:

Samsung Galaxy Z Flip6 SM-F741B, 6.7", 12 GB, 256 GB, 50 MP, Android 14, White

Long summary description Samsung Galaxy Z Flip6 SM-F741B 6.7" Dual SIM Android 14 5G USB Type-C 12 GB 256 GB 4000 mAh White:

Samsung Galaxy Z Flip6 SM-F741B. Display diagonal: 6.7", Display resolution: 2640 x 1080 pixels. Processor family: Qualcomm Snapdragon, Processor model: 8 Gen 3. RAM capacity: 12 GB, Internal storage capacity: 256 GB. Rear camera resolution (numeric): 50 MP, Rear camera type: Dual camera. SIM card capability: Dual SIM. Operating system installed: Android 14. Battery capacity: 4000 mAh. Product color: White. Weight: 6.6 oz (187 g)

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.