Samsung Galaxy Z Flip4 SM-F721B, 6.7", 8 GB, 256 GB, 12 MP, Android 12, Blue
Samsung Galaxy Z Flip4 SM-F721B. Display diagonal: 6.7", Display resolution: 2640 x 1080 pixels. Processor family: Qualcomm Snapdragon, Processor model: 8+ Gen 1. RAM capacity: 8 GB, Internal storage capacity: 256 GB. Rear camera resolution (numeric): 12 MP, Rear camera type: Dual camera. SIM card capability: Dual SIM. Operating system installed: Android 12. Battery capacity: 3700 mAh. Product color: Blue. Weight: 6.6 oz (187 g)