Samsung Galaxy Z Flip3 5G SM-F711B, 6.7", 8 GB, 128 GB, 12 MP, Android 11, Black
Samsung Galaxy Z Flip3 5G SM-F711B. Display diagonal: 6.7", Display resolution: 2640 x 1080 pixels. Processor family: Qualcomm Snapdragon, Processor model: 888. RAM capacity: 8 GB, RAM type: LPDDR5, Internal storage capacity: 128 GB. Rear camera resolution (numeric): 12 MP, Rear camera type: Dual camera. SIM card capability: Dual SIM. Operating system installed: Android 11. Battery capacity: 3300 mAh. Product color: Black. Weight: 6.46 oz (183 g)