Samsung logo

Samsung Galaxy Z Flip3 5G SM-F711B 6.7" Android 11 USB Type-C 8 GB 256 GB 3300 mAh Lavender

Brand:
Product family:
Product series:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
10142
Info modified on:
10 Mar 2024, 10:10:44
Short summary description Samsung Galaxy Z Flip3 5G SM-F711B 6.7" Android 11 USB Type-C 8 GB 256 GB 3300 mAh Lavender:

Samsung Galaxy Z Flip3 5G SM-F711B, 6.7", 8 GB, 256 GB, 12 MP, Android 11, Lavender

Long summary description Samsung Galaxy Z Flip3 5G SM-F711B 6.7" Android 11 USB Type-C 8 GB 256 GB 3300 mAh Lavender:

Samsung Galaxy Z Flip3 5G SM-F711B. Display diagonal: 6.7", Display resolution: 2640 x 1080 pixels. Processor family: Qualcomm Snapdragon, Processor model: 888. RAM capacity: 8 GB, RAM type: LPDDR5, Internal storage capacity: 256 GB. Rear camera resolution (numeric): 12 MP, Rear camera type: Dual camera. Operating system installed: Android 11. Battery capacity: 3300 mAh. Product color: Lavender. Weight: 6.46 oz (183 g)

Video
Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.