Samsung Galaxy Z Flip SM-F700F, 6.7", 8 GB, 256 GB, 12 MP, Android 10, Purple
Samsung Galaxy Z Flip SM-F700F. Display diagonal: 6.7", Display resolution: 2636 x 1080 pixels. Processor frequency: 2.95 GHz, Processor family: Qualcomm Snapdragon, Processor model: 855+. RAM capacity: 8 GB, Internal storage capacity: 256 GB. Rear camera resolution (numeric): 12 MP, Rear camera type: Dual camera. SIM card capability: Dual SIM. Operating system installed: Android 10. Battery capacity: 3300 mAh. Product color: Purple. Weight: 6.46 oz (183 g)