Samsung logo

Samsung Galaxy Z Flip SM-F700F 6.7" Dual SIM Android 10 4G USB Type-C 8 GB 256 GB 3300 mAh Black

Brand:
Product family:
Product series:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
24698
Info modified on:
16 Jul 2024, 11:43:27
Short summary description Samsung Galaxy Z Flip SM-F700F 6.7" Dual SIM Android 10 4G USB Type-C 8 GB 256 GB 3300 mAh Black:

Samsung Galaxy Z Flip SM-F700F, 6.7", 8 GB, 256 GB, 12 MP, Android 10, Black

Long summary description Samsung Galaxy Z Flip SM-F700F 6.7" Dual SIM Android 10 4G USB Type-C 8 GB 256 GB 3300 mAh Black:

Samsung Galaxy Z Flip SM-F700F. Display diagonal: 6.7", Display resolution: 2636 x 1080 pixels. Processor frequency: 2.95 GHz, Processor family: Qualcomm Snapdragon, Processor model: 855+. RAM capacity: 8 GB, Internal storage capacity: 256 GB. Rear camera resolution (numeric): 12 MP, Rear camera type: Dual camera. SIM card capability: Dual SIM. Operating system installed: Android 10. Battery capacity: 3300 mAh. Product color: Black. Weight: 6.46 oz (183 g)

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.