Samsung Galaxy K zoom SM-C115, 4.8", 720 x 1280 pixels, 2 GB, 8 GB, 20.7 MP, White
Samsung Galaxy K zoom SM-C115. Display diagonal: 4.8", Display resolution: 720 x 1280 pixels. RAM capacity: 2 GB, Internal storage capacity: 8 GB. Rear camera resolution (numeric): 20.7 MP, Rear camera type: Single camera. SIM card capability: Single SIM. Battery capacity: 2430 mAh. Product color: White. Weight: 7.05 oz (200 g)