Samsung logo

Samsung Galaxy K zoom SM-C115 4.8" Single SIM 4G 2 GB 8 GB 2430 mAh Blue

Brand:
Product family:
Product series:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
76666
Info modified on:
27 Feb 2024, 14:33:31
Short summary description Samsung Galaxy K zoom SM-C115 4.8" Single SIM 4G 2 GB 8 GB 2430 mAh Blue:

Samsung Galaxy K zoom SM-C115, 4.8", 720 x 1280 pixels, 2 GB, 8 GB, 20.7 MP, Blue

Long summary description Samsung Galaxy K zoom SM-C115 4.8" Single SIM 4G 2 GB 8 GB 2430 mAh Blue:

Samsung Galaxy K zoom SM-C115. Display diagonal: 4.8", Display resolution: 720 x 1280 pixels. RAM capacity: 2 GB, Internal storage capacity: 8 GB. Rear camera resolution (numeric): 20.7 MP, Rear camera type: Single camera. SIM card capability: Single SIM. Battery capacity: 2430 mAh. Product color: Blue. Weight: 7.05 oz (200 g)

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.