Samsung Galaxy A9 (2018) SM-A920F, 6.3", 6 GB, 128 GB, 24 MP, Android 8.0, Blue
Samsung Galaxy A9 (2018) SM-A920F. Display diagonal: 6.3", Display resolution: 2220 x 1080 pixels. Processor frequency: 2.2 GHz, Processor family: Qualcomm Snapdragon, Processor model: SDM660. RAM capacity: 6 GB, RAM type: LPDDR4, Internal storage capacity: 128 GB. Rear camera resolution (numeric): 24 MP, Rear camera type: Quad camera. SIM card capability: Dual SIM. Operating system installed: Android 8.0. Battery capacity: 3720 mAh. Product color: Blue. Weight: 6.46 oz (183 g)