Samsung Galaxy A80 SM-A805F/DS, 6.7", 8 GB, 128 GB, 48 MP, Android 9.0, Gold
Samsung Galaxy A80 SM-A805F/DS. Display diagonal: 6.7", Display resolution: 1080 x 2400 pixels. Processor frequency: 2.2 GHz, Processor family: Qualcomm Snapdragon, Processor model: 730. RAM capacity: 8 GB, Internal storage capacity: 128 GB. Rear camera resolution (numeric): 48 MP, Rear camera type: Triple camera. SIM card capability: Dual SIM. Operating system installed: Android 9.0. Battery capacity: 3700 mAh. Product color: Gold. Weight: 7.76 oz (220 g)