Samsung Galaxy A80 SM-A805F, 6.7", 8 GB, 128 GB, 48 MP, Android 9.0, Rose Gold
Samsung Galaxy A80 SM-A805F. Display diagonal: 6.7", Display resolution: 1080 x 2400 pixels. Processor frequency: 2.2 GHz. RAM capacity: 8 GB, Internal storage capacity: 128 GB. Rear camera resolution (numeric): 48 MP, Rear camera type: Triple camera. SIM card capability: Single SIM. Operating system installed: Android 9.0. Battery capacity: 3700 mAh. Product color: Rose Gold. Weight: 7.76 oz (220 g)