Samsung Galaxy A7 (2016) SM-A710F, 5.5", 3 GB, 16 GB, 13 MP, Android 5.1, Gold
Samsung Galaxy A7 (2016) SM-A710F. Display diagonal: 5.5", Display resolution: 1920 x 1080 pixels. Processor frequency: 1.6 GHz. RAM capacity: 3 GB, Internal storage capacity: 16 GB. Rear camera resolution (numeric): 13 MP, Rear camera type: Single camera. SIM card capability: Single SIM. Operating system installed: Android 5.1. Battery capacity: 3300 mAh. Product color: Gold. Weight: 6.07 oz (172 g)