Samsung Galaxy A6+ SM-A605FN/DS, 6", 3 GB, 32 GB, 16 MP, Android 8.0, Lavender
Samsung Galaxy A6+ SM-A605FN/DS. Display diagonal: 6", Display resolution: 2220 x 1080 pixels. Processor frequency: 1.8 GHz, Processor family: Qualcomm Snapdragon, Processor model: 450. RAM capacity: 3 GB, Internal storage capacity: 32 GB. Rear camera resolution (numeric): 16 MP, Rear camera type: Dual camera. SIM card capability: Dual SIM. Operating system installed: Android 8.0. Battery capacity: 3500 mAh. Product color: Lavender. Weight: 6.74 oz (191 g)