Samsung logo

Samsung Galaxy A54 5G SM-A546B 6.4" Dual SIM USB Type-C 8 GB 256 GB 5000 mAh White

Brand:
Product family:
Product series:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
17463
Info modified on:
28 Jan 2025, 10:11:32
Short summary description Samsung Galaxy A54 5G SM-A546B 6.4" Dual SIM USB Type-C 8 GB 256 GB 5000 mAh White:

Samsung Galaxy A54 5G SM-A546B, 6.4", 1080 x 2340 pixels, 8 GB, 256 GB, 50 MP, White

Long summary description Samsung Galaxy A54 5G SM-A546B 6.4" Dual SIM USB Type-C 8 GB 256 GB 5000 mAh White:

Samsung Galaxy A54 5G SM-A546B. Display diagonal: 6.4", Display resolution: 1080 x 2340 pixels. Processor frequency: 2 GHz, Processor family: Samsung Exynos. RAM capacity: 8 GB, Internal storage capacity: 256 GB. Rear camera resolution (numeric): 50 MP, Rear camera type: Triple camera. SIM card capability: Dual SIM. Battery capacity: 5000 mAh. Product color: White. Weight: 7.13 oz (202 g)

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.