Samsung Galaxy A54 5G SM-A546B/DS, 6.4", 8 GB, 256 GB, 50 MP, Android 13, Lime
Samsung Galaxy A54 5G SM-A546B/DS. Display diagonal: 6.4", Display resolution: 1080 x 2340 pixels. Processor frequency: 2 GHz, Processor family: Samsung Exynos. RAM capacity: 8 GB, Internal storage capacity: 256 GB. Rear camera resolution (numeric): 50 MP, Rear camera type: Triple camera. SIM card capability: Hybrid Dual SIM. Operating system installed: Android 13. Battery capacity: 5000 mAh. Product color: Lime. Weight: 7.13 oz (202 g)