Samsung logo

Samsung Galaxy A53 5G SM-A536B 6.5" Hybrid Dual SIM Android 12 USB Type-C 8 GB 256 GB 5000 mAh White

Brand:
Product family:
Product series:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
90361
Info modified on:
18 Sept 2024, 23:37:11
Short summary description Samsung Galaxy A53 5G SM-A536B 6.5" Hybrid Dual SIM Android 12 USB Type-C 8 GB 256 GB 5000 mAh White:

Samsung Galaxy A53 5G SM-A536B, 6.5", 8 GB, 256 GB, 64 MP, Android 12, White

Long summary description Samsung Galaxy A53 5G SM-A536B 6.5" Hybrid Dual SIM Android 12 USB Type-C 8 GB 256 GB 5000 mAh White:

Samsung Galaxy A53 5G SM-A536B. Display diagonal: 6.5", Display resolution: 2400 x 1080 pixels. Processor family: Samsung Exynos, Processor model: 1280. RAM capacity: 8 GB, Internal storage capacity: 256 GB. Rear camera resolution (numeric): 64 MP, Rear camera type: Quad camera. SIM card capability: Hybrid Dual SIM. Operating system installed: Android 12. Battery capacity: 5000 mAh. Product color: White. Weight: 6.67 oz (189 g)

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.