Samsung Galaxy A8 (2018) SM-A530X, 5.6", 4 GB, 32 GB, 16 MP, Android 7.1.1, Gray
Samsung Galaxy A8 (2018) SM-A530X. Display diagonal: 5.6", Display resolution: 1080 x 2220 pixels. Processor frequency: 2.2 GHz. RAM capacity: 4 GB, Internal storage capacity: 32 GB. Rear camera resolution (numeric): 16 MP, Rear camera type: Single camera. Operating system installed: Android 7.1.1. Battery capacity: 3000 mAh. Product color: Gray. Weight: 6.07 oz (172 g)