Samsung Galaxy A52 5G SM-A526B, 6.5", 8 GB, 256 GB, 64 MP, Android 11, Black
Samsung Galaxy A52 5G SM-A526B. Display diagonal: 6.5", Display resolution: 2400 x 1080 pixels. Processor frequency: 2.2 GHz, Processor family: Qualcomm Snapdragon, Processor model: 750G. RAM capacity: 8 GB, Internal storage capacity: 256 GB. Rear camera resolution (numeric): 64 MP, Rear camera type: Quad camera. Operating system installed: Android 11. Battery capacity: 4500 mAh. Product color: Black. Weight: 6.67 oz (189 g)