Samsung Galaxy A5 (2017) SM-A520W, 5.2", 3 GB, 32 GB, 16 MP, Android 6.0.16, Blue
Samsung Galaxy A5 (2017) SM-A520W. Display diagonal: 5.2", Display resolution: 1920 x 1080 pixels. Processor frequency: 1.9 GHz. RAM capacity: 3 GB, Internal storage capacity: 32 GB. Rear camera resolution (numeric): 16 MP, Rear camera type: Single camera. SIM card capability: Single SIM. Operating system installed: Android 6.0.16. Battery capacity: 3000 mAh. Product color: Blue. Weight: 5.61 oz (159 g)