Samsung logo

Samsung Galaxy A5 (2017) SM-A520F 5.2" Android 6.0.16 4G USB Type-C 3 GB 32 GB 3000 mAh Gold

Brand:
Product family:
Product series:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
45000
Info modified on:
14 Mar 2024, 18:06:58
Short summary description Samsung Galaxy A5 (2017) SM-A520F 5.2" Android 6.0.16 4G USB Type-C 3 GB 32 GB 3000 mAh Gold:

Samsung Galaxy A5 (2017) SM-A520F, 5.2", 3 GB, 32 GB, 16 MP, Android 6.0.16, Gold

Long summary description Samsung Galaxy A5 (2017) SM-A520F 5.2" Android 6.0.16 4G USB Type-C 3 GB 32 GB 3000 mAh Gold:

Samsung Galaxy A5 (2017) SM-A520F. Display diagonal: 5.2", Display resolution: 1920 x 1080 pixels. Processor frequency: 1.9 GHz, Processor family: Samsung Exynos. RAM capacity: 3 GB, Internal storage capacity: 32 GB. Rear camera resolution (numeric): 16 MP, Rear camera type: Single camera. Operating system installed: Android 6.0.16. Battery capacity: 3000 mAh. Product color: Gold. Weight: 5.61 oz (159 g)

Video
Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.