Samsung Galaxy A51 5G SM-A516B, 6.5", 2400 x 1080 pixels, 6 GB, 128 GB, 48 MP, Black
Samsung Galaxy A51 5G SM-A516B. Display diagonal: 6.5", Display resolution: 2400 x 1080 pixels. Processor frequency: 2.2 GHz, Processor family: Samsung Exynos. RAM capacity: 6 GB, Internal storage capacity: 128 GB. Rear camera resolution (numeric): 48 MP, Rear camera type: Quad camera. SIM card capability: Dual SIM. Battery capacity: 4500 mAh. Product color: Black. Weight: 6.6 oz (187 g)