Samsung logo

Samsung Galaxy A51 SM-A515F 6.5" Dual SIM 4G USB Type-C 4 GB 128 GB 4000 mAh Black

Brand:
Product family:
Product series:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
187813
Info modified on:
09 Mar 2024, 14:04:25
Short summary description Samsung Galaxy A51 SM-A515F 6.5" Dual SIM 4G USB Type-C 4 GB 128 GB 4000 mAh Black:

Samsung Galaxy A51 SM-A515F, 6.5", 1080 x 2400 pixels, 4 GB, 128 GB, 48 MP, Black

Long summary description Samsung Galaxy A51 SM-A515F 6.5" Dual SIM 4G USB Type-C 4 GB 128 GB 4000 mAh Black:

Samsung Galaxy A51 SM-A515F. Display diagonal: 6.5", Display resolution: 1080 x 2400 pixels. Processor frequency: 2.3 GHz. RAM capacity: 4 GB, Internal storage capacity: 128 GB. Rear camera resolution (numeric): 48 MP, Rear camera type: Quad camera. SIM card capability: Dual SIM. Battery capacity: 4000 mAh. Product color: Black. Weight: 6.07 oz (172 g)

Video
Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.