Samsung Galaxy A50 SM-A505FN/DS, 6.4", 4 GB, 128 GB, 25 MP, Android 9.0, Blue
Samsung Galaxy A50 SM-A505FN/DS. Display diagonal: 6.4", Display resolution: 1080 x 2340 pixels. Processor frequency: 2.3 GHz, Processor family: Samsung Exynos, Processor model: 9610. RAM capacity: 4 GB, Internal storage capacity: 128 GB. Rear camera resolution (numeric): 25 MP, Rear camera type: Triple camera. SIM card capability: Dual SIM. Operating system installed: Android 9.0. Battery capacity: 4000 mAh. Product color: Blue. Weight: 5.93 oz (168 g)