Samsung Galaxy A50 SM-A505F, 6.4", 1080 x 2340 pixels, 2.3 GHz, 25 MP, Blue
Samsung Galaxy A50 SM-A505F. Display diagonal: 6.4", Display resolution: 1080 x 2340 pixels. Processor frequency: 2.3 GHz. Rear camera resolution (numeric): 25 MP, Rear camera type: Triple camera. SIM card capability: Dual SIM. Battery capacity: 4000 mAh. Product color: Blue. Weight: 5.86 oz (166 g)