Samsung Galaxy A5 SM-A500FU, 5", 2 GB, 16 GB, 13 MP, Android 4.4.4, Gray
Samsung Galaxy A5 SM-A500FU. Display diagonal: 5", Display resolution: 1280 x 720 pixels. Processor frequency: 1.2 GHz, Processor family: Qualcomm Snapdragon, Processor model: 410. RAM capacity: 2 GB, Internal storage capacity: 16 GB. Rear camera resolution (numeric): 13 MP, Rear camera type: Single camera. SIM card capability: Single SIM. Operating system installed: Android 4.4.4. Battery capacity: 2300 mAh. Product color: Gray. Weight: 4.34 oz (123 g)