Samsung logo

Samsung Galaxy A5 SM-A500F 5" 4G Micro-USB 2 GB 16 GB 2300 mAh Silver

Brand:
Product family:
Product series:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
63107
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Samsung Galaxy A5 SM-A500F 5" 4G Micro-USB 2 GB 16 GB 2300 mAh Silver:

Samsung Galaxy A5 SM-A500F, 5", 1280 x 720 pixels, 2 GB, 16 GB, 13 MP, Silver

Long summary description Samsung Galaxy A5 SM-A500F 5" 4G Micro-USB 2 GB 16 GB 2300 mAh Silver:

Samsung Galaxy A5 SM-A500F. Display diagonal: 5", Display resolution: 1280 x 720 pixels. Processor frequency: 1.2 GHz. RAM capacity: 2 GB, Internal storage capacity: 16 GB. Rear camera resolution (numeric): 13 MP, Rear camera type: Single camera. Battery capacity: 2300 mAh. Product color: Silver. Weight: 4.34 oz (123 g)

Specs
Recommended products
Similar products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.