Samsung Galaxy A42 5G SM-A426B, 6.8", 720 x 1600 pixels, 4 GB, 128 GB, 48 MP, White
Samsung Galaxy A42 5G SM-A426B. Display diagonal: 6.8", Display resolution: 720 x 1600 pixels. Processor frequency: 2.2 GHz. RAM capacity: 4 GB, Internal storage capacity: 128 GB. Rear camera resolution (numeric): 48 MP, Rear camera type: Quad camera. Battery capacity: 5000 mAh. Product color: White. Weight: 6.81 oz (193 g)