Samsung Galaxy A40 SM-A405FN/DS, 5.9", 4 GB, 64 GB, 16 MP, Android 9.0, Coral
Samsung Galaxy A40 SM-A405FN/DS. Display diagonal: 5.9", Display resolution: 1080 x 2340 pixels. Processor frequency: 1.8 GHz, Processor family: Samsung Exynos, Processor model: 7904. RAM capacity: 4 GB, Internal storage capacity: 64 GB. Rear camera resolution (numeric): 16 MP, Rear camera type: Dual camera. SIM card capability: Dual SIM. Operating system installed: Android 9.0. Battery capacity: 3100 mAh. Product color: Coral. Weight: 4.94 oz (140 g)