Samsung logo

Samsung Galaxy A36 5G 6.7" Dual SIM Android 15 USB Type-C 8 GB 256 GB 5000 mAh White

Brand:
Product family:
Product series:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
37117
Info modified on:
28 Jul 2025, 17:01:27
Short summary description Samsung Galaxy A36 5G 6.7" Dual SIM Android 15 USB Type-C 8 GB 256 GB 5000 mAh White:

Samsung Galaxy A36 5G , 6.7", 8 GB, 256 GB, 50 MP, Android 15, White

Long summary description Samsung Galaxy A36 5G 6.7" Dual SIM Android 15 USB Type-C 8 GB 256 GB 5000 mAh White:

Samsung Galaxy A36 5G . Display diagonal: 6.7", Display resolution: 1080 x 2340 pixels. Processor family: Qualcomm Snapdragon. RAM capacity: 8 GB, Internal storage capacity: 256 GB. Rear camera resolution (numeric): 50 MP, Rear camera type: Triple camera. SIM card capability: Dual SIM. Operating system installed: Android 15. Battery capacity: 5000 mAh. Product color: White. Weight: 6.88 oz (195 g)

Reasons to buy
Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.